"Cable Assembly Coaxial SMA to SMA Hand Formable .141 39.4"" (1.0m) 3.3'"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Cable Assemblies SMA P to SMA P .141 Cbl,SS Anti-Torq,1m
RF CABLE ASSEMBLY, SMA STR PLUG, 39.37"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:0.141 Conformable; Impedance:50ohm; Cable Length - Imperial:39.37"; Cable Length - Metric:1m
CBL ASSY SMA PLUG TO PLUG 3.3'
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-902-450M100-ND | 095-902-450M100 | 095-902-450M100 | 77Y8711 | 095-902-450M100 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | RF Cable Assemblies | Rf Cable Assembly, Sma Str Plug, 39.37; Connector Type A Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | RF | |
| Cable Type | Coaxial | Coaxial | |||
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10.01 dm) | |
| Gender | Male-Male |