"Cable Assembly Coaxial SMA to SMA Hand Formable .141 19.69"" (500.00mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF CABLE ASSEMBLY, SMA STR PLUG, 19.69"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:0.141 Conformable; Impedance:50ohm; Cable Length - Imperial:19.69"; Cable Length - Metric:500mm RoHS Compliant: Yes
CBL ASSY SMA PLUG TO PLUG 19.69"
RF Cable Assemblies SMA P to SMA P .141 Cbl,SS Anti-Torq .5m
| DigiKey | Richardson RFPD | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-902-450M050-ND | 095-902-450M050 | 77Y8710 | 095-902-450M050 | 095-902-450M050 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | Rf Cable Assembly, Sma Str Plug, 19.69; Connector Type A Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | RF | RF | |
| Cable Type | Coaxial | Coaxial | |||
| Cable Length | 1.64 ft (5 dm) | 1.64 ft (5 dm) | 1.64 ft (5 dm) | 1.64 ft (5 dm) | |
| Gender | Male-Male |