Amphenol RF RF Standard Cable Assembly 095-902-450-036

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-902-450-036 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-450-036
RF Standard Cable Assembly 095-902-450-036
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 095-902-450-036-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-902-450-036-ND
Coaxial Cables (RF) 095-902-450-036-ND
"Cable Assembly Coaxial SMA to SMA Hand Formable .141 36.00"" (914.40mm)"

"Cable Assembly Coaxial SMA to SMA Hand Formable .141 36.00"" (914.40mm)"

Buy Now Datasheet
RF Cable Assemblies - 095-902-450-036 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-450-036
RF Cable Assemblies 095-902-450-036
RF Cable Assemblies SMA P to SMA P .141 Cbl SS AntiTorq 36in

RF Cable Assemblies SMA P to SMA P .141 Cbl SS AntiTorq 36in

Buy Now Datasheet
Rf Cable Assembly, Sma Str Plug, 36; Connector Type A Amphenol Rf - 77Y8708 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma Str Plug, 36; Connector Type A Amphenol Rf
77Y8708
Rf Cable Assembly, Sma Str Plug, 36; Connector Type A Amphenol Rf 77Y8708
RF CABLE ASSEMBLY, SMA STR PLUG, 36"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:0.141 Conformable; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914mm RoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA STR PLUG, 36"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:0.141 Conformable; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-450-036 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-450-036
Cable Assemblies - Coaxial Cables (RF) 095-902-450-036
CBL ASSY SMA PLUG TO PLUG 36"

CBL ASSY SMA PLUG TO PLUG 36"

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-450-036 095-902-450-036-ND 095-902-450-036 77Y8708 095-902-450-036
Product Name RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Rf Cable Assembly, Sma Str Plug, 36; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm)
Gender Male-Male
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
RF Cable Assemblies - 2441531-1 - TE Connectivity
Specs
Application RF
Product Type 7 – 16 Series RF Plug
Cable Length 11.48 ft (35 dm)
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers