"Cable Assembly Coaxial SMA to SMA Hand Formable .141 9.000"" (228.60mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CBL ASSY SMA PLUG TO PLUG 9"
RF Cable Assemblies SMA P to SMA P .141 Cbl SS Anti-Torq 9in
RF CABLE ASSEMBLY, SMA STR PLUG, 9"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:0.141 Conformable; Impedance:50ohm; Cable Length - Imperial:9"; Cable Length - Metric:229mm RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ARF2441-ND | 095-902-450-009 | 095-902-450-009 | 095-902-450-009 | 77Y8703 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies | Rf Cable Assembly, Sma Str Plug, 9; Connector Type A Amphenol Rf |
| Application | RF | RF | RF | RF | |
| Cable Type | Coaxial | Coaxial | |||
| Cable Length | 0.7500 ft (2.29 dm) | 0.7500 ft (2.29 dm) | 0.7513 ft (2.29 dm) | 0.7513 ft (2.29 dm) | |
| Gender | Male-Male |