Amphenol RF Coaxial Cables (RF) 095-902-450-005

Description
"Cable Assembly Coaxial SMA to SMA Hand Formable .141 5.000"" (127.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA Hand Formable .141 5.000"" (127.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2437-ND
Coaxial Cables (RF) ARF2437-ND
"Cable Assembly Coaxial SMA to SMA Hand Formable .141 5.000"" (127.00mm)"

"Cable Assembly Coaxial SMA to SMA Hand Formable .141 5.000"" (127.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-450-005 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-450-005
RF Standard Cable Assembly 095-902-450-005
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-902-450-005 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-450-005
RF Cable Assemblies 095-902-450-005
RF Cable Assemblies SMA P to SMA P .141 Cbl SS Anti-Torq 5in

RF Cable Assemblies SMA P to SMA P .141 Cbl SS Anti-Torq 5in

Buy Now Datasheet
Rf Cable Assembly, Sma Str Plug, 5; Connector Type A Amphenol Rf - 77Y8699 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma Str Plug, 5; Connector Type A Amphenol Rf
77Y8699
Rf Cable Assembly, Sma Str Plug, 5; Connector Type A Amphenol Rf 77Y8699
RF CABLE ASSEMBLY, SMA STR PLUG, 5"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:0.141 Conformable; Impedance:50ohm; Cable Length - Imperial:5"; Cable Length - Metric:127mm RoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA STR PLUG, 5"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:0.141 Conformable; Impedance:50ohm; Cable Length - Imperial:5"; Cable Length - Metric:127mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-450-005 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-450-005
Cable Assemblies - Coaxial Cables (RF) 095-902-450-005
CBL ASSY SMA PLUG TO PLUG 5"

CBL ASSY SMA PLUG TO PLUG 5"

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2437-ND 095-902-450-005 095-902-450-005 77Y8699 095-902-450-005
Product Name Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Rf Cable Assembly, Sma Str Plug, 5; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm) 0.4167 ft (1.27 dm) 0.4167 ft (1.27 dm) 0.4167 ft (1.27 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details