Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial SMA to SMA Hand Formable .141 4.000"" (101.60mm)"
CBL ASSY SMA PLUG TO PLUG 4"
RF CABLE ASSEMBLY, SMA STR PLUG, 4"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:0.141 Conformable; Impedance:50ohm; Cable Length - Imperial:4"; Cable Length - Metric:102mm RoHS Compliant: Yes
RF Cable Assemblies SMA P to SMA P .141 Cbl SS Anti-Torq 4in
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-902-450-004 | ARF2436-ND | 095-902-450-004 | 77Y8698 | 095-902-450-004 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | Rf Cable Assembly, Sma Str Plug, 4; Connector Type A Amphenol Rf | RF Cable Assemblies |
| Application | RF | RF | RF | RF | |
| Cable Length | 0.3333 ft (1.02 dm) | 0.3333 ft (1.02 dm) | 0.3346 ft (1.02 dm) | 0.3346 ft (1.02 dm) | |
| Gender | Male-Male | ||||
| Cable Type | Coaxial | Coaxial |