"Cable Assembly Coaxial AMC4 to MCX 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"
CBLE ASSY, MCX PLUG-AMC4 R/A PLUG, 200MM; Connector to Connector:MCX Plug to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 115-095-900-562-200-ND | 90AJ4400 |
| Product Name | Coaxial Cables (RF) | Cble Assy, Mcx Plug-Amc4 R/a Plug, 200Mm; Connector To Connector Amphenol Rf |
| Application | RF | |
| Cable Type | Coaxial | |
| Rated Temperature | -40 to 90 C (-40 to 194 F) |