Amphenol RF Coaxial Cables (RF) 095-900-562-100

Description
"Cable Assembly Coaxial AMC4 to MCX 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial AMC4 to MCX 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-562-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-562-100-ND
Coaxial Cables (RF) 115-095-900-562-100-ND
"Cable Assembly Coaxial AMC4 to MCX 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"

"Cable Assembly Coaxial AMC4 to MCX 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"

Buy Now Datasheet
Cble Assy, Mcx Plug-Amc4 R/a Plug, 100Mm; Connector To Connector Amphenol Rf - 90AJ4398 - Newark, An Avnet Company
Chicago, IL, United States
Cble Assy, Mcx Plug-Amc4 R/a Plug, 100Mm; Connector To Connector Amphenol Rf
90AJ4398
Cble Assy, Mcx Plug-Amc4 R/a Plug, 100Mm; Connector To Connector Amphenol Rf 90AJ4398
CBLE ASSY, MCX PLUG-AMC4 R/A PLUG, 100MM; Connector to Connector:MCX Plug to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CBLE ASSY, MCX PLUG-AMC4 R/A PLUG, 100MM; Connector to Connector:MCX Plug to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-562-100-ND 90AJ4398
Product Name Coaxial Cables (RF) Cble Assy, Mcx Plug-Amc4 R/a Plug, 100Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-0,25M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 0.8202 ft (2.5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.1667 ft (0.5080 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details