Amphenol RF Coaxial Cables (RF) 095-900-558-150

Description
"Cable Assembly Coaxial AMC4 to MMCX 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial AMC4 to MMCX 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-558-150-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-558-150-ND
Coaxial Cables (RF) 115-095-900-558-150-ND
"Cable Assembly Coaxial AMC4 to MMCX 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"

"Cable Assembly Coaxial AMC4 to MMCX 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"

Buy Now Datasheet
Cble Asy, Mmcx Jack-R/a Amc4 Plug, 150Mm; Connector To Connector Amphenol Rf - 90AJ4375 - Newark, An Avnet Company
Chicago, IL, United States
Cble Asy, Mmcx Jack-R/a Amc4 Plug, 150Mm; Connector To Connector Amphenol Rf
90AJ4375
Cble Asy, Mmcx Jack-R/a Amc4 Plug, 150Mm; Connector To Connector Amphenol Rf 90AJ4375
CBLE ASY, MMCX JACK-R/A AMC4 PLUG, 150MM; Connector to Connector:MMCX Bulkhead Jack to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:- RoHS Compliant: Yes

CBLE ASY, MMCX JACK-R/A AMC4 PLUG, 150MM; Connector to Connector:MMCX Bulkhead Jack to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-558-150-ND 90AJ4375
Product Name Coaxial Cables (RF) Cble Asy, Mmcx Jack-R/a Amc4 Plug, 150Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6362-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Twisted Pair Cable - 039751-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details
Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details