Amphenol RF Coaxial Cables (RF) 095-900-558-050

Description
"Cable Assembly Coaxial AMC4 to MMCX 1.13mm OD Coaxial Cable 1.969"" (50.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial AMC4 to MMCX 1.13mm OD Coaxial Cable 1.969"" (50.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-558-050-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-558-050-ND
Coaxial Cables (RF) 115-095-900-558-050-ND
"Cable Assembly Coaxial AMC4 to MMCX 1.13mm OD Coaxial Cable 1.969"" (50.00mm)"

"Cable Assembly Coaxial AMC4 to MMCX 1.13mm OD Coaxial Cable 1.969"" (50.00mm)"

Buy Now Datasheet
Cble Assy, Mmcx Jack-R/a Amc4 Plug, 50Mm; Connector To Connector Amphenol Rf - 90AJ4373 - Newark, An Avnet Company
Chicago, IL, United States
Cble Assy, Mmcx Jack-R/a Amc4 Plug, 50Mm; Connector To Connector Amphenol Rf
90AJ4373
Cble Assy, Mmcx Jack-R/a Amc4 Plug, 50Mm; Connector To Connector Amphenol Rf 90AJ4373
CBLE ASSY, MMCX JACK-R/A AMC4 PLUG, 50MM; Connector to Connector:MMCX Bulkhead Jack to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:1.97"; Cable Length - Metric:50mm; Jacket Color:- RoHS Compliant: Yes

CBLE ASSY, MMCX JACK-R/A AMC4 PLUG, 50MM; Connector to Connector:MMCX Bulkhead Jack to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:1.97"; Cable Length - Metric:50mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-558-050-ND 90AJ4373
Product Name Coaxial Cables (RF) Cble Assy, Mmcx Jack-R/a Amc4 Plug, 50Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male DIL 26 AWG Cable Assembly, 310mm, single-end, Screw-Lok Reverse Fix - G125-MC11268M3-0310L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male, Black color, 28/28/28AWG, 16FT Length - 1321037-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 16 ft (48.77 dm)
View Details
4 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details