Amphenol RF Coaxial Cables (RF) 095-900-555-100

Description
"Cable Assembly Coaxial AMC4 to MMCX 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial AMC4 to MMCX 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-555-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-555-100-ND
Coaxial Cables (RF) 115-095-900-555-100-ND
"Cable Assembly Coaxial AMC4 to MMCX 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"

"Cable Assembly Coaxial AMC4 to MMCX 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"

Buy Now Datasheet
Cble Assy, R/a Mmcx-R/a Amc4 Plug, 100Mm; Connector To Connector Amphenol Rf - 90AJ4356 - Newark, An Avnet Company
Chicago, IL, United States
Cble Assy, R/a Mmcx-R/a Amc4 Plug, 100Mm; Connector To Connector Amphenol Rf
90AJ4356
Cble Assy, R/a Mmcx-R/a Amc4 Plug, 100Mm; Connector To Connector Amphenol Rf 90AJ4356
CBLE ASSY, R/A MMCX-R/A AMC4 PLUG, 100MM; Connector to Connector:90° MMCX Plug to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CBLE ASSY, R/A MMCX-R/A AMC4 PLUG, 100MM; Connector to Connector:90° MMCX Plug to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-555-100-ND 90AJ4356
Product Name Coaxial Cables (RF) Cble Assy, R/a Mmcx-R/a Amc4 Plug, 100Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2002-2400-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers