Amphenol RF Coaxial Cables (RF) 095-900-554-250

Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to MMCX 1.13mm OD Coaxial Cable 9.843"" (250.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to MMCX 1.13mm OD Coaxial Cable 9.843"" (250.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-554-250-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-554-250-ND
Coaxial Cables (RF) 115-095-900-554-250-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to MMCX 1.13mm OD Coaxial Cable 9.843"" (250.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to MMCX 1.13mm OD Coaxial Cable 9.843"" (250.00mm)"

Buy Now Datasheet
Cble Assy, Mmcx Plug-R/a Amc Plug, 250Mm; Connector To Connector Amphenol Rf - 90AJ4353 - Newark, An Avnet Company
Chicago, IL, United States
Cble Assy, Mmcx Plug-R/a Amc Plug, 250Mm; Connector To Connector Amphenol Rf
90AJ4353
Cble Assy, Mmcx Plug-R/a Amc Plug, 250Mm; Connector To Connector Amphenol Rf 90AJ4353
CBLE ASSY, MMCX PLUG-R/A AMC PLUG, 250MM; Connector to Connector:MMCX Plug to 90° AMC Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:9.8"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CBLE ASSY, MMCX PLUG-R/A AMC PLUG, 250MM; Connector to Connector:MMCX Plug to 90° AMC Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:9.8"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-554-250-ND 90AJ4353
Product Name Coaxial Cables (RF) Cble Assy, Mmcx Plug-R/a Amc Plug, 250Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details