"Cable Assembly Coaxial MMCX to MMCX RG-174 39.4"" (1.0m) 3.3'"
CABLE ASSY, MMCX R/A PLUG-R/A PLUG, 1M; Connector to Connector:90° MMCX Plug to 90° MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 115-095-900-550M100-ND | 56AJ3192 |
| Product Name | Coaxial Cables (RF) | Cable Assy, Mmcx R/a Plug-R/a Plug, 1M; Connector To Connector Amphenol Rf |
| Application | RF | |
| Cable Type | Coaxial | |
| Rated Temperature | -40 to 85 C (-40 to 185 F) |