Amphenol RF Coaxial Cables (RF) 095-900-550-024

Description
"Cable Assembly Coaxial MMCX to MMCX RG-174 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MMCX to MMCX RG-174 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-550-024-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-550-024-ND
Coaxial Cables (RF) 115-095-900-550-024-ND
"Cable Assembly Coaxial MMCX to MMCX RG-174 24.00"" (609.60mm)"

"Cable Assembly Coaxial MMCX to MMCX RG-174 24.00"" (609.60mm)"

Buy Now Datasheet
Cable Assy, Mmcx R/a Plug-R/a Plug, 24; Connector To Connector Amphenol Rf - 56AJ3186 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mmcx R/a Plug-R/a Plug, 24; Connector To Connector Amphenol Rf
56AJ3186
Cable Assy, Mmcx R/a Plug-R/a Plug, 24; Connector To Connector Amphenol Rf 56AJ3186
CABLE ASSY, MMCX R/A PLUG-R/A PLUG, 24"; Connector to Connector:90° MMCX Plug to 90° MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, MMCX R/A PLUG-R/A PLUG, 24"; Connector to Connector:90° MMCX Plug to 90° MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-550-024-ND 56AJ3186
Product Name Coaxial Cables (RF) Cable Assy, Mmcx R/a Plug-R/a Plug, 24; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-5151-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
77 Ohm Cable Assembly - 473-10613-24-9 - ERSAELECTRONICS PTE. LTD.
Specs
Cable Shielding Shielded
Standards / Certifications RoHS
View Details
3 suppliers
Black PVC Single Wire - 55011560 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details