Amphenol RF Coaxial Cables (RF) 095-900-550-012

Description
"Cable Assembly Coaxial MMCX to MMCX RG-174 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MMCX to MMCX RG-174 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-550-012-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-550-012-ND
Coaxial Cables (RF) 115-095-900-550-012-ND
"Cable Assembly Coaxial MMCX to MMCX RG-174 12.00"" (304.80mm)"

"Cable Assembly Coaxial MMCX to MMCX RG-174 12.00"" (304.80mm)"

Buy Now Datasheet
Cable Assy, Mmcx R/a Plug-R/a Plug, 12; Connector To Connector Amphenol Rf - 56AJ3184 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mmcx R/a Plug-R/a Plug, 12; Connector To Connector Amphenol Rf
56AJ3184
Cable Assy, Mmcx R/a Plug-R/a Plug, 12; Connector To Connector Amphenol Rf 56AJ3184
CABLE ASSY, MMCX R/A PLUG-R/A PLUG, 12"; Connector to Connector:90° MMCX Plug to 90° MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, MMCX R/A PLUG-R/A PLUG, 12"; Connector to Connector:90° MMCX Plug to 90° MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-550-012-ND 56AJ3184
Product Name Coaxial Cables (RF) Cable Assy, Mmcx R/a Plug-R/a Plug, 12; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details