Amphenol RF Coaxial Cables (RF) 095-900-549M300

Description
"Cable Assembly Coaxial MMCX to MMCX RG-174 118.1"" (3.0m) 9.8'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MMCX to MMCX RG-174 118.1"" (3.0m) 9.8'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-549M300-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-549M300-ND
Coaxial Cables (RF) 115-095-900-549M300-ND
"Cable Assembly Coaxial MMCX to MMCX RG-174 118.1"" (3.0m) 9.8'"

"Cable Assembly Coaxial MMCX to MMCX RG-174 118.1"" (3.0m) 9.8'"

Buy Now Datasheet
Cable Assy, Mmcx R/a Plug-Plug, 3M; Connector To Connector Amphenol Rf - 56AJ3182 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mmcx R/a Plug-Plug, 3M; Connector To Connector Amphenol Rf
56AJ3182
Cable Assy, Mmcx R/a Plug-Plug, 3M; Connector To Connector Amphenol Rf 56AJ3182
CABLE ASSY, MMCX R/A PLUG-PLUG, 3M; Connector to Connector:90° MMCX Plug to MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, MMCX R/A PLUG-PLUG, 3M; Connector to Connector:90° MMCX Plug to MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-549M300-ND 56AJ3182
Product Name Coaxial Cables (RF) Cable Assy, Mmcx R/a Plug-Plug, 3M; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
TNC Male to Bantam Plug Test Cable, RG58C/U - 1319 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details