Amphenol RF Coaxial Cables (RF) 095-900-549M100

Description
"Cable Assembly Coaxial MMCX to MMCX RG-174 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MMCX to MMCX RG-174 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-549M100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-549M100-ND
Coaxial Cables (RF) 115-095-900-549M100-ND
"Cable Assembly Coaxial MMCX to MMCX RG-174 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial MMCX to MMCX RG-174 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
Cable Assy, Mmcx R/a Plug-Plug, 1M; Connector To Connector Amphenol Rf - 56AJ3180 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mmcx R/a Plug-Plug, 1M; Connector To Connector Amphenol Rf
56AJ3180
Cable Assy, Mmcx R/a Plug-Plug, 1M; Connector To Connector Amphenol Rf 56AJ3180
CABLE ASSY, MMCX R/A PLUG-PLUG, 1M; Connector to Connector:90° MMCX Plug to MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, MMCX R/A PLUG-PLUG, 1M; Connector to Connector:90° MMCX Plug to MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-549M100-ND 56AJ3180
Product Name Coaxial Cables (RF) Cable Assy, Mmcx R/a Plug-Plug, 1M; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - RG6 - kTB Solutions
Specs
Application RF
Rated Temperature -20 to 70 C (-4 to 158 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details