Amphenol RF Coaxial Cables (RF) 095-900-549M025

Description
"Cable Assembly Coaxial MMCX to MMCX RG-174 9.843"" (250.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MMCX to MMCX RG-174 9.843"" (250.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-549M025-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-549M025-ND
Coaxial Cables (RF) 115-095-900-549M025-ND
"Cable Assembly Coaxial MMCX to MMCX RG-174 9.843"" (250.00mm)"

"Cable Assembly Coaxial MMCX to MMCX RG-174 9.843"" (250.00mm)"

Buy Now Datasheet
Cable Assy, Mmcx R/a Plug-Plug, 250Mm; Connector To Connector Amphenol Rf - 56AJ3177 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mmcx R/a Plug-Plug, 250Mm; Connector To Connector Amphenol Rf
56AJ3177
Cable Assy, Mmcx R/a Plug-Plug, 250Mm; Connector To Connector Amphenol Rf 56AJ3177
CABLE ASSY, MMCX R/A PLUG-PLUG, 250MM; Connector to Connector:90° MMCX Plug to MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:9.8"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, MMCX R/A PLUG-PLUG, 250MM; Connector to Connector:90° MMCX Plug to MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:9.8"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-549M025-ND 56AJ3177
Product Name Coaxial Cables (RF) Cable Assy, Mmcx R/a Plug-Plug, 250Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details