Amphenol RF Coaxial Cables (RF) 095-900-549-006

Description
"Cable Assembly Coaxial MMCX to MMCX RG-174 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MMCX to MMCX RG-174 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-549-006-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-549-006-ND
Coaxial Cables (RF) 115-095-900-549-006-ND
"Cable Assembly Coaxial MMCX to MMCX RG-174 6.000"" (152.40mm)"

"Cable Assembly Coaxial MMCX to MMCX RG-174 6.000"" (152.40mm)"

Buy Now Datasheet
Cable Assy, Mmcx R/a Plug-Plug, 6; Connector To Connector Amphenol Rf - 56AJ3171 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mmcx R/a Plug-Plug, 6; Connector To Connector Amphenol Rf
56AJ3171
Cable Assy, Mmcx R/a Plug-Plug, 6; Connector To Connector Amphenol Rf 56AJ3171
CABLE ASSY, MMCX R/A PLUG-PLUG, 6"; Connector to Connector:90° MMCX Plug to MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, MMCX R/A PLUG-PLUG, 6"; Connector to Connector:90° MMCX Plug to MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-549-006-ND 56AJ3171
Product Name Coaxial Cables (RF) Cable Assy, Mmcx R/a Plug-Plug, 6; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - ND047 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details