Amphenol RF Coaxial Cables (RF) 095-900-548M200

Description
"Cable Assembly Coaxial MMCX to MMCX RG-174 78.7"" (2.0m) 6.6'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MMCX to MMCX RG-174 78.7"" (2.0m) 6.6'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-548M200-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-548M200-ND
Coaxial Cables (RF) 115-095-900-548M200-ND
"Cable Assembly Coaxial MMCX to MMCX RG-174 78.7"" (2.0m) 6.6'"

"Cable Assembly Coaxial MMCX to MMCX RG-174 78.7"" (2.0m) 6.6'"

Buy Now Datasheet
Cable Assy, Mmcx Plug-Plug, 2M; Connector To Connector Amphenol Rf - 56AJ3169 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mmcx Plug-Plug, 2M; Connector To Connector Amphenol Rf
56AJ3169
Cable Assy, Mmcx Plug-Plug, 2M; Connector To Connector Amphenol Rf 56AJ3169
CABLE ASSY, MMCX PLUG-PLUG, 2M; Connector to Connector:MMCX Plug to MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, MMCX PLUG-PLUG, 2M; Connector to Connector:MMCX Plug to MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-548M200-ND 56AJ3169
Product Name Coaxial Cables (RF) Cable Assy, Mmcx Plug-Plug, 2M; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3564 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/205-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details