Amphenol RF Coaxial Cables (RF) 095-900-545M100

Description
"Cable Assembly Coaxial MCX to MCX RG-174 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MCX to MCX RG-174 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-545M100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-545M100-ND
Coaxial Cables (RF) 115-095-900-545M100-ND
"Cable Assembly Coaxial MCX to MCX RG-174 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial MCX to MCX RG-174 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
Cable Assy, Mcx Plug-Plug, 1M; Connector To Connector Amphenol Rf - 56AJ3132 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mcx Plug-Plug, 1M; Connector To Connector Amphenol Rf
56AJ3132
Cable Assy, Mcx Plug-Plug, 1M; Connector To Connector Amphenol Rf 56AJ3132
CABLE ASSY, MCX PLUG-PLUG, 1M; Connector to Connector:MCX Plug to MCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, MCX PLUG-PLUG, 1M; Connector to Connector:MCX Plug to MCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-545M100-ND 56AJ3132
Product Name Coaxial Cables (RF) Cable Assy, Mcx Plug-Plug, 1M; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details