Amphenol RF Coaxial Cables (RF) 095-850-294M050

Description
"Cable Assembly Coaxial TNC to TNC RG-58 19.69"" (500.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial TNC to TNC RG-58 19.69"" (500.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-294M050-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-294M050-ND
Coaxial Cables (RF) 115-095-850-294M050-ND
"Cable Assembly Coaxial TNC to TNC RG-58 19.69"" (500.00mm)"

"Cable Assembly Coaxial TNC to TNC RG-58 19.69"" (500.00mm)"

Buy Now Datasheet
Cable Assy, Tnc Plug-Plug, 50 Ohm, 19.7; Connector To Connector Amphenol Rf - 51AK2536 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Tnc Plug-Plug, 50 Ohm, 19.7; Connector To Connector Amphenol Rf
51AK2536
Cable Assy, Tnc Plug-Plug, 50 Ohm, 19.7; Connector To Connector Amphenol Rf 51AK2536
CABLE ASSY, TNC PLUG-PLUG, 50 OHM, 19.7"; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:

CABLE ASSY, TNC PLUG-PLUG, 50 OHM, 19.7"; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-294M050-ND 51AK2536
Product Name Coaxial Cables (RF) Cable Assy, Tnc Plug-Plug, 50 Ohm, 19.7; Connector To Connector Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023280 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 2479976-6 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 6 ft (18.29 dm)
View Details
3 suppliers