Amphenol RF Coaxial Cables (RF) 095-850-292M200

Description
"Cable Assembly Coaxial BNC to BNC RG-58 78.7"" (2.0m) 6.6'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-58 78.7"" (2.0m) 6.6'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-292M200-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-292M200-ND
Coaxial Cables (RF) 115-095-850-292M200-ND
"Cable Assembly Coaxial BNC to BNC RG-58 78.7"" (2.0m) 6.6'"

"Cable Assembly Coaxial BNC to BNC RG-58 78.7"" (2.0m) 6.6'"

Buy Now Datasheet
Cable Assy, Bnc Plug-Plug, 50 Ohm, 6.6 ; Connector To Connector Amphenol Rf - 51AK2497 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bnc Plug-Plug, 50 Ohm, 6.6 ; Connector To Connector Amphenol Rf
51AK2497
Cable Assy, Bnc Plug-Plug, 50 Ohm, 6.6 ; Connector To Connector Amphenol Rf 51AK2497
CABLE ASSY, BNC PLUG-PLUG, 50 OHM, 6.6 ; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:

CABLE ASSY, BNC PLUG-PLUG, 50 OHM, 6.6 ; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-292M200-ND 51AK2497
Product Name Coaxial Cables (RF) Cable Assy, Bnc Plug-Plug, 50 Ohm, 6.6 ; Connector To Connector Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details