"Cable Assembly Coaxial RP-TNC to AMC4 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"
CABLE ASSY, AMC4 PLUG-TNC BKHD JK, 200MM; Connector to Connector:TNC RP Bulkhead Jack to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:7.874"; Cable Length - Metric:200mm; Jacket Color:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 115-095-850-289-200-ND | 76AJ3390 |
| Product Name | Coaxial Cables (RF) | Cable Assy, Amc4 Plug-Tnc Bkhd Jk, 200Mm; Connector To Connector Amphenol Rf |
| Application | RF | |
| Cable Type | Coaxial | |
| Rated Temperature | -40 to 90 C (-40 to 194 F) |