Amphenol RF Coaxial Cables (RF) 095-850-279-060

Description
"Cable Assembly Coaxial BNC to BNC LMR 400 60.0"" (1.5m) 5.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC LMR 400 60.0"" (1.5m) 5.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-279-060-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-279-060-ND
Coaxial Cables (RF) 115-095-850-279-060-ND
"Cable Assembly Coaxial BNC to BNC LMR 400 60.0"" (1.5m) 5.0'"

"Cable Assembly Coaxial BNC to BNC LMR 400 60.0"" (1.5m) 5.0'"

Buy Now Datasheet
Cable Assy, Bnc Plug-Plug, Lmr-400, 60; Connector To Connector Amphenol Rf - 62AJ3635 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bnc Plug-Plug, Lmr-400, 60; Connector To Connector Amphenol Rf
62AJ3635
Cable Assy, Bnc Plug-Plug, Lmr-400, 60; Connector To Connector Amphenol Rf 62AJ3635
CABLE ASSY, BNC PLUG-PLUG, LMR-400, 60"; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:LMR-400-UF; Impedance:50ohm; Cable Length - Imperial:60"; Cable Length - Metric:1.524m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, BNC PLUG-PLUG, LMR-400, 60"; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:LMR-400-UF; Impedance:50ohm; Cable Length - Imperial:60"; Cable Length - Metric:1.524m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-279-060-ND 62AJ3635
Product Name Coaxial Cables (RF) Cable Assy, Bnc Plug-Plug, Lmr-400, 60; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Connector Type BNC BNC; BNC Plug to BNC Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3565 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3033/400-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers