Amphenol RF Coaxial Cables (RF) 095-850-277M050

Description
"Cable Assembly Coaxial BNC to BNC LMR 195 19.69"" (500.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC LMR 195 19.69"" (500.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-277M050-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-277M050-ND
Coaxial Cables (RF) 115-095-850-277M050-ND
"Cable Assembly Coaxial BNC to BNC LMR 195 19.69"" (500.00mm)"

"Cable Assembly Coaxial BNC to BNC LMR 195 19.69"" (500.00mm)"

Buy Now Datasheet
Cable Assy, Bnc Plug-Plug, Lmr195, 500Mm; Connector To Connector Amphenol Rf - 62AJ3611 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bnc Plug-Plug, Lmr195, 500Mm; Connector To Connector Amphenol Rf
62AJ3611
Cable Assy, Bnc Plug-Plug, Lmr195, 500Mm; Connector To Connector Amphenol Rf 62AJ3611
CABLE ASSY, BNC PLUG-PLUG, LMR195, 500MM; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:LMR-195-UF; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, BNC PLUG-PLUG, LMR195, 500MM; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:LMR-195-UF; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-277M050-ND 62AJ3611
Product Name Coaxial Cables (RF) Cable Assy, Bnc Plug-Plug, Lmr195, 500Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Connector Type BNC BNC; BNC Plug to BNC Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
1/4″ Phone Plug to Banana Plug, Test Cable - 2603 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12-IE Pre-wired cable - M12-IE - AIE-S4P-M12/RJ45-S-G-7,5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 24.61 ft (75 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details