Amphenol RF Coaxial Cables (RF) 095-850-276-018

Description
"Cable Assembly Coaxial TNC to TNC LMR 195 18.00"" (457.20mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial TNC to TNC LMR 195 18.00"" (457.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-276-018-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-276-018-ND
Coaxial Cables (RF) 115-095-850-276-018-ND
"Cable Assembly Coaxial TNC to TNC LMR 195 18.00"" (457.20mm)"

"Cable Assembly Coaxial TNC to TNC LMR 195 18.00"" (457.20mm)"

Buy Now Datasheet
Rf Cable, Tnc Plug-Plug, Lmr 195, 18; Connector To Connector Amphenol Rf - 50AJ6826 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Tnc Plug-Plug, Lmr 195, 18; Connector To Connector Amphenol Rf
50AJ6826
Rf Cable, Tnc Plug-Plug, Lmr 195, 18; Connector To Connector Amphenol Rf 50AJ6826
RF CABLE, TNC PLUG-PLUG, LMR 195, 18"; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

RF CABLE, TNC PLUG-PLUG, LMR 195, 18"; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-276-018-ND 50AJ6826
Product Name Coaxial Cables (RF) Rf Cable, Tnc Plug-Plug, Lmr 195, 18; Connector To Connector Amphenol Rf
Application RF RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-2324-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
RF Cable Assemblies - 2081376-1 - TE Connectivity
Specs
Application RF
Product Type FAKRA Plug
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023240 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details