Amphenol RF Coaxial Cables (RF) 095-850-275-018

Description
"Cable Assembly Coaxial TNC to TNC RG-142 18.00"" (457.20mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial TNC to TNC RG-142 18.00"" (457.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-275-018-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-275-018-ND
Coaxial Cables (RF) 115-095-850-275-018-ND
"Cable Assembly Coaxial TNC to TNC RG-142 18.00"" (457.20mm)"

"Cable Assembly Coaxial TNC to TNC RG-142 18.00"" (457.20mm)"

Buy Now Datasheet
Rf Cable, Tnc Plug-Plug, Rg 142, 18; Connector To Connector Amphenol Rf - 50AJ6814 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Tnc Plug-Plug, Rg 142, 18; Connector To Connector Amphenol Rf
50AJ6814
Rf Cable, Tnc Plug-Plug, Rg 142, 18; Connector To Connector Amphenol Rf 50AJ6814
RF CABLE, TNC PLUG-PLUG, RG 142, 18"; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

RF CABLE, TNC PLUG-PLUG, RG 142, 18"; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-275-018-ND 50AJ6814
Product Name Coaxial Cables (RF) Rf Cable, Tnc Plug-Plug, Rg 142, 18; Connector To Connector Amphenol Rf
Application RF RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details