Amphenol RF Coaxial Cables (RF) 095-850-274-036

Description
"Cable Assembly Coaxial TNC to TNC RG-58 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial TNC to TNC RG-58 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-274-036-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-274-036-ND
Coaxial Cables (RF) 115-095-850-274-036-ND
"Cable Assembly Coaxial TNC to TNC RG-58 36.00"" (914.40mm)"

"Cable Assembly Coaxial TNC to TNC RG-58 36.00"" (914.40mm)"

Buy Now Datasheet
Rf Cable, Tnc Plug-Plug, Rg 58, 36; Connector To Connector Amphenol Rf - 50AJ6804 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Tnc Plug-Plug, Rg 58, 36; Connector To Connector Amphenol Rf
50AJ6804
Rf Cable, Tnc Plug-Plug, Rg 58, 36; Connector To Connector Amphenol Rf 50AJ6804
RF CABLE, TNC PLUG-PLUG, RG 58, 36"; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

RF CABLE, TNC PLUG-PLUG, RG 58, 36"; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-274-036-ND 50AJ6804
Product Name Coaxial Cables (RF) Rf Cable, Tnc Plug-Plug, Rg 58, 36; Connector To Connector Amphenol Rf
Application RF RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2016742-6 - TE Connectivity
Specs
Application RF
Product Type 2.92mm Series RF Plug
Cable Shielding Copper Wire
View Details
3 suppliers
Green PVC Single Wire - 55010450 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details