"Cable Assembly Coaxial TNC to TNC RG-316 12.00"" (304.80mm)"
RF CABLE, TNC PLUG-PLUG, RG 316, 12"; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 115-095-850-273-012-ND | 50AJ6789 |
| Product Name | Coaxial Cables (RF) | Rf Cable, Tnc Plug-Plug, Rg 316, 12; Connector To Connector Amphenol Rf |
| Application | RF | RF |
| Cable Type | Coaxial | |
| Rated Temperature | -40 to 85 C (-40 to 185 F) |