Amphenol RF Coaxial Cables (RF) 095-850-272M100

Description
"Cable Assembly Coaxial TNC to TNC RG-174 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial TNC to TNC RG-174 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-272M100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-272M100-ND
Coaxial Cables (RF) 115-095-850-272M100-ND
"Cable Assembly Coaxial TNC to TNC RG-174 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial TNC to TNC RG-174 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
Rf Cable, Tnc Plug-Plug, Rg 174, 1M; Connector To Connector Amphenol Rf - 50AJ6785 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Tnc Plug-Plug, Rg 174, 1M; Connector To Connector Amphenol Rf
50AJ6785
Rf Cable, Tnc Plug-Plug, Rg 174, 1M; Connector To Connector Amphenol Rf 50AJ6785
RF CABLE, TNC PLUG-PLUG, RG 174, 1M; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

RF CABLE, TNC PLUG-PLUG, RG 174, 1M; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-272M100-ND 50AJ6785
Product Name Coaxial Cables (RF) Rf Cable, Tnc Plug-Plug, Rg 174, 1M; Connector To Connector Amphenol Rf
Application RF RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3340/400-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers