"Cable Assembly Coaxial TNC to TNC RG-174 48.0"" (1.2m) 4.0'"
RF CABLE, TNC PLUG-PLUG, RG 174, 48"; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 115-095-850-272-048-ND | 50AJ6781 |
| Product Name | Coaxial Cables (RF) | Rf Cable, Tnc Plug-Plug, Rg 174, 48; Connector To Connector Amphenol Rf |
| Application | RF | RF |
| Cable Type | Coaxial | |
| Rated Temperature | -40 to 85 C (-40 to 185 F) |