Amphenol RF RF Standard Cable Assembly 095-850-268M200

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-268M200 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-268M200
RF Standard Cable Assembly 095-850-268M200
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-268M200
Coaxial Cable Assemblies 095-850-268M200
RF Cable Assembly BNC Right Angle Plug t

RF Cable Assembly BNC Right Angle Plug t

Buy Now
Coaxial Cables (RF) - 115-095-850-268M200-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-268M200-ND
Coaxial Cables (RF) 115-095-850-268M200-ND
"Cable Assembly Coaxial BNC to BNC RG-58 78.7"" (2.0m) 6.6'"

"Cable Assembly Coaxial BNC to BNC RG-58 78.7"" (2.0m) 6.6'"

Buy Now Datasheet
Rf Cable, R/a Bnc Plug-Bnc Jack, 78.74; Connector To Connector Amphenol Rf - 31AJ9868 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, R/a Bnc Plug-Bnc Jack, 78.74; Connector To Connector Amphenol Rf
31AJ9868
Rf Cable, R/a Bnc Plug-Bnc Jack, 78.74; Connector To Connector Amphenol Rf 31AJ9868
RF CABLE, R/A BNC PLUG-BNC JACK, 78.74"; Connector to Connector:90° BNC Plug to BNC Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:78.74"; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, R/A BNC PLUG-BNC JACK, 78.74"; Connector to Connector:90° BNC Plug to BNC Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:78.74"; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-268M200 095-850-268M200 115-095-850-268M200-ND 31AJ9868
Product Name RF Standard Cable Assembly Coaxial Cable Assemblies Coaxial Cables (RF) Rf Cable, R/a Bnc Plug-Bnc Jack, 78.74; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Connector Type BNC BNC; 90° BNC Plug to BNC Jack
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Connector, M23, Rcpt, 12Pos Rohs Compliant Sensata/bei Sensors - 75AJ3563 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2300/101-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD HIGH POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details