Amphenol RF RF Standard Cable Assembly 095-850-268-180

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-268-180 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-268-180
RF Standard Cable Assembly 095-850-268-180
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-850-268-180-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-268-180-ND
Coaxial Cables (RF) 115-095-850-268-180-ND
"Cable Assembly Coaxial BNC to BNC RG-58 180.0"" (4.6m) 15.0'"

"Cable Assembly Coaxial BNC to BNC RG-58 180.0"" (4.6m) 15.0'"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-268-180
Coaxial Cable Assemblies 095-850-268-180
RF Cable Assembly BNC Right Angle Plug t

RF Cable Assembly BNC Right Angle Plug t

Buy Now
Rf Cable, R/a Bnc Plug-Bnc Jack, 180; Connector To Connector Amphenol Rf - 31AJ9855 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, R/a Bnc Plug-Bnc Jack, 180; Connector To Connector Amphenol Rf
31AJ9855
Rf Cable, R/a Bnc Plug-Bnc Jack, 180; Connector To Connector Amphenol Rf 31AJ9855
RF CABLE, R/A BNC PLUG-BNC JACK, 180"; Connector to Connector:90° BNC Plug to BNC Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:180"; Cable Length - Metric:4.57m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, R/A BNC PLUG-BNC JACK, 180"; Connector to Connector:90° BNC Plug to BNC Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:180"; Cable Length - Metric:4.57m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-268-180 115-095-850-268-180-ND 095-850-268-180 31AJ9855
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Coaxial Cable Assemblies Rf Cable, R/a Bnc Plug-Bnc Jack, 180; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Connector Type BNC BNC; 90° BNC Plug to BNC Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Networking; RF; Wireless infrastructure, Broadband, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission
Cable Type Coaxial
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details
Cable Assembly - 493-070440-000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 106 C (-40 to 223 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details