Amphenol RF Coaxial Cables (RF) 095-850-268-120

Description
"Cable Assembly Coaxial BNC to BNC RG-58 120.0"" (3.0m) 10.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-58 120.0"" (3.0m) 10.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-268-120-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-268-120-ND
Coaxial Cables (RF) 115-095-850-268-120-ND
"Cable Assembly Coaxial BNC to BNC RG-58 120.0"" (3.0m) 10.0'"

"Cable Assembly Coaxial BNC to BNC RG-58 120.0"" (3.0m) 10.0'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-268-120 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-268-120
RF Standard Cable Assembly 095-850-268-120
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-268-120
Coaxial Cable Assemblies 095-850-268-120
RF Cable Assembly BNC Right Angle Plug t

RF Cable Assembly BNC Right Angle Plug t

Buy Now
Rf Cable, R/a Bnc Plug-Bnc Jack, 120; Connector To Connector Amphenol Rf - 31AJ9853 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, R/a Bnc Plug-Bnc Jack, 120; Connector To Connector Amphenol Rf
31AJ9853
Rf Cable, R/a Bnc Plug-Bnc Jack, 120; Connector To Connector Amphenol Rf 31AJ9853
RF CABLE, R/A BNC PLUG-BNC JACK, 120"; Connector to Connector:90° BNC Plug to BNC Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:120"; Cable Length - Metric:3.048m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, R/A BNC PLUG-BNC JACK, 120"; Connector to Connector:90° BNC Plug to BNC Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:120"; Cable Length - Metric:3.048m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-850-268-120-ND 095-850-268-120 095-850-268-120 31AJ9853
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Coaxial Cable Assemblies Rf Cable, R/a Bnc Plug-Bnc Jack, 120; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Connector Type BNC BNC; 90° BNC Plug to BNC Jack
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMF-1-24DC-5-LED - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Socket
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Strainsert Cable - BeP4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
Power, Line Cables and Extension Cords - Q945-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type IEC 320-C13
View Details
2 suppliers