Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Cable Assembly BNC Straight Plug to B
"Cable Assembly Coaxial BNC to BNC RG-142 39.4"" (1.0m) 3.3'"
RF CABLE, BNC PLUG-JACK, 3.3FT; Connector to Connector:BNC Plug to BNC Jack; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-850-254M100 | 095-850-254M100 | 115-095-850-254M100-ND | 17AJ3631 |
| Product Name | RF Standard Cable Assembly | Coaxial Cable Assemblies | Coaxial Cables (RF) | Rf Cable, Bnc Plug-Jack, 3.3Ft; Connector To Connector Amphenol Rf |
| Application | RF | RF | RF | RF |
| Cable Type | Coaxial | |||
| Connector Type | BNC | BNC; BNC Plug to BNC Jack |