Amphenol RF RF Standard Cable Assembly 095-850-252M050

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-252M050 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-252M050
RF Standard Cable Assembly 095-850-252M050
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-252M050
Coaxial Cable Assemblies 095-850-252M050
RF Cable Assembly BNC Right Angle Plug t

RF Cable Assembly BNC Right Angle Plug t

Buy Now
Coaxial Cables (RF) - 115-095-850-252M050-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-252M050-ND
Coaxial Cables (RF) 115-095-850-252M050-ND
"Cable Assembly Coaxial BNC to BNC RG-142 19.69"" (500.00mm)"

"Cable Assembly Coaxial BNC to BNC RG-142 19.69"" (500.00mm)"

Buy Now Datasheet
Rf Cable, Ra Bnc Plug-Bnc Jack, 19.7; Connector To Connector Amphenol Rf - 17AJ3616 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Ra Bnc Plug-Bnc Jack, 19.7; Connector To Connector Amphenol Rf
17AJ3616
Rf Cable, Ra Bnc Plug-Bnc Jack, 19.7; Connector To Connector Amphenol Rf 17AJ3616
RF CABLE, RA BNC PLUG-BNC JACK, 19.7"; Connector to Connector:90° BNC Plug to BNC Jack; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, RA BNC PLUG-BNC JACK, 19.7"; Connector to Connector:90° BNC Plug to BNC Jack; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-252M050 095-850-252M050 115-095-850-252M050-ND 17AJ3616
Product Name RF Standard Cable Assembly Coaxial Cable Assemblies Coaxial Cables (RF) Rf Cable, Ra Bnc Plug-Bnc Jack, 19.7; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Connector Type BNC BNC; 90° BNC Plug to BNC Jack
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Computer; Medical
Cable Shielding No Shielding
Connector Type DIN / Mini-DIN
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 49.21 ft (150 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023260 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details