Amphenol RF Coaxial Cable Assemblies 095-850-249M100

Description
RF Cable Assembly BNC Straight Plug to S
Request a Quote Datasheet
Description
RF Cable Assembly BNC Straight Plug to S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-249M100
Coaxial Cable Assemblies 095-850-249M100
RF Cable Assembly BNC Straight Plug to S

RF Cable Assembly BNC Straight Plug to S

Buy Now
Coaxial Cables (RF) - 115-095-850-249M100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-249M100-ND
Coaxial Cables (RF) 115-095-850-249M100-ND
"Cable Assembly Coaxial BNC to SMA RG-174 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial BNC to SMA RG-174 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-249M100 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-249M100
RF Standard Cable Assembly 095-850-249M100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable, Bnc Plug-Sma Plug, 3.3Ft; Connector To Connector Amphenol Rf - 81AH6679 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Bnc Plug-Sma Plug, 3.3Ft; Connector To Connector Amphenol Rf
81AH6679
Rf Cable, Bnc Plug-Sma Plug, 3.3Ft; Connector To Connector Amphenol Rf 81AH6679
RF CABLE, BNC PLUG-SMA PLUG, 3.3FT; Connector to Connector:BNC Plug to SMA Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, BNC PLUG-SMA PLUG, 3.3FT; Connector to Connector:BNC Plug to SMA Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-850-249M100 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-249M100
Cable Assemblies - Coaxial Cables (RF) 095-850-249M100
CBL ASSY BNC-SMA PLUG-PLUG 3.3'

CBL ASSY BNC-SMA PLUG-PLUG 3.3'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-249M100 115-095-850-249M100-ND 095-850-249M100 81AH6679 095-850-249M100
Product Name Coaxial Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Rf Cable, Bnc Plug-Sma Plug, 3.3Ft; Connector To Connector Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details