Amphenol RF RF Standard Cable Assembly 095-850-246-084

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-246-084 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-246-084
RF Standard Cable Assembly 095-850-246-084
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-850-246-084-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-246-084-ND
Coaxial Cables (RF) 115-095-850-246-084-ND
"Cable Assembly Coaxial BNC to SMA RG-58 84.0"" (2.1m) 7.0'"

"Cable Assembly Coaxial BNC to SMA RG-58 84.0"" (2.1m) 7.0'"

Buy Now Datasheet
Rf Cord, Bnc Bhd Jack-Sma Plug, 84; Coaxial Cable Type Amphenol Rf - 61AH2854 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cord, Bnc Bhd Jack-Sma Plug, 84; Coaxial Cable Type Amphenol Rf
61AH2854
Rf Cord, Bnc Bhd Jack-Sma Plug, 84; Coaxial Cable Type Amphenol Rf 61AH2854
RF CORD, BNC BHD JACK-SMA PLUG, 84"; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:84"; Cable Length - Metric:2.2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CORD, BNC BHD JACK-SMA PLUG, 84"; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:84"; Cable Length - Metric:2.2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-246-084 115-095-850-246-084-ND 61AH2854
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Rf Cord, Bnc Bhd Jack-Sma Plug, 84; Coaxial Cable Type Amphenol Rf
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-24292-MM72LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details