Amphenol RF RF Standard Cable Assembly 095-850-239-018

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-239-018 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-239-018
RF Standard Cable Assembly 095-850-239-018
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-850-239-018-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-239-018-ND
Coaxial Cables (RF) 115-095-850-239-018-ND
"Cable Assembly Coaxial BNC to HD-BNC Belden 1855A 18.00"" (457.20mm)"

"Cable Assembly Coaxial BNC to HD-BNC Belden 1855A 18.00"" (457.20mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-239-018
Coaxial Cable Assemblies 095-850-239-018
RF Cable Assembly BNC Straight Jack to H

RF Cable Assembly BNC Straight Jack to H

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 095-850-239-018 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-239-018
Cable Assemblies - Coaxial Cables (RF) 095-850-239-018
CBL ASSY BNC-HDBNC JACK-PLUG 18"

CBL ASSY BNC-HDBNC JACK-PLUG 18"

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-239-018 115-095-850-239-018-ND 095-850-239-018 095-850-239-018
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Coaxial Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 16FT Length - 1321031-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 16 ft (48.77 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details