Amphenol RF Coaxial Cable Assemblies 095-850-237-024

Description
RF Cable Assembly BNC Right Angle Plug t
Request a Quote Datasheet
Description
RF Cable Assembly BNC Right Angle Plug t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-237-024
Coaxial Cable Assemblies 095-850-237-024
RF Cable Assembly BNC Right Angle Plug t

RF Cable Assembly BNC Right Angle Plug t

Buy Now
RF Standard Cable Assembly - 095-850-237-024 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-237-024
RF Standard Cable Assembly 095-850-237-024
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-850-237-024-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-237-024-ND
Coaxial Cables (RF) 115-095-850-237-024-ND
"Cable Assembly Coaxial BNC to SMB RG-174 24.00"" (609.60mm)"

"Cable Assembly Coaxial BNC to SMB RG-174 24.00"" (609.60mm)"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-237-024 095-850-237-024 115-095-850-237-024-ND
Product Name Coaxial Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF)
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Sensor Connector, M23, Rcpt, 12Pos Rohs Compliant Sensata/bei Sensors - 75AJ3563 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3037/304-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers