Amphenol RF RF Standard Cable Assembly 095-850-236M100

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-236M100 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-236M100
RF Standard Cable Assembly 095-850-236M100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-236M100
Coaxial Cable Assemblies 095-850-236M100
RF Cable Assembly BNC Straight Plug to S

RF Cable Assembly BNC Straight Plug to S

Buy Now
Coaxial Cables (RF) - 115-095-850-236M100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-236M100-ND
Coaxial Cables (RF) 115-095-850-236M100-ND
"Cable Assembly Coaxial BNC to SMB RG-174 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial BNC to SMB RG-174 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
Cable Assy, Bnc Plug-Smb Plug, 3.3Ft; Connector To Connector Amphenol Rf - 73AH7842 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bnc Plug-Smb Plug, 3.3Ft; Connector To Connector Amphenol Rf
73AH7842
Cable Assy, Bnc Plug-Smb Plug, 3.3Ft; Connector To Connector Amphenol Rf 73AH7842
CABLE ASSY, BNC PLUG-SMB PLUG, 3.3FT; Connector to Connector:BNC Plug to SMB Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSY, BNC PLUG-SMB PLUG, 3.3FT; Connector to Connector:BNC Plug to SMB Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-236M100 095-850-236M100 115-095-850-236M100-ND 73AH7842
Product Name RF Standard Cable Assembly Coaxial Cable Assemblies Coaxial Cables (RF) Cable Assy, Bnc Plug-Smb Plug, 3.3Ft; Connector To Connector Amphenol Rf
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W21-500-51 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-24292-FF-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details