Amphenol RF Coaxial Cables (RF) 095-850-235M075

Description
"Cable Assembly Coaxial TNC to Cable Hand Formable .085 29.53"" (750.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial TNC to Cable Hand Formable .085 29.53"" (750.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-235M075-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-235M075-ND
Coaxial Cables (RF) 115-095-850-235M075-ND
"Cable Assembly Coaxial TNC to Cable Hand Formable .085 29.53"" (750.00mm)"

"Cable Assembly Coaxial TNC to Cable Hand Formable .085 29.53"" (750.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-235M075
Coaxial Cable Assemblies 095-850-235M075
RF Cable Assembly TNC Straight Bulkhead

RF Cable Assembly TNC Straight Bulkhead

Buy Now
RF Standard Cable Assembly - 095-850-235M075 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-235M075
RF Standard Cable Assembly 095-850-235M075
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-850-235M075-ND 095-850-235M075 095-850-235M075
Product Name Coaxial Cables (RF) Coaxial Cable Assemblies RF Standard Cable Assembly
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M23G8-E-25-Q9N-LE8 - Festo Corporation
Specs
Cable Length 82.02 ft (250 dm)
Connector Type M23x1
Standards / Certifications EN 61984
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
USB 2.0 A Male to USB 2.0 Up Angled Type C Male, Black color, 1M Length - 3021108-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers