Amphenol RF Coaxial Cables (RF) 095-850-228-072

Description
"Cable Assembly Coaxial TNC to TNC LMR 400 72.0"" (1.8m) 6.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial TNC to TNC LMR 400 72.0"" (1.8m) 6.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-228-072-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-228-072-ND
Coaxial Cables (RF) 115-095-850-228-072-ND
"Cable Assembly Coaxial TNC to TNC LMR 400 72.0"" (1.8m) 6.0'"

"Cable Assembly Coaxial TNC to TNC LMR 400 72.0"" (1.8m) 6.0'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-228-072 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-228-072
RF Standard Cable Assembly 095-850-228-072
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-228-072
Coaxial Cable Assemblies 095-850-228-072
RF Cable Assembly TNC Right Angle Plug t

RF Cable Assembly TNC Right Angle Plug t

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 095-850-228-072 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-228-072
Cable Assemblies - Coaxial Cables (RF) 095-850-228-072
CBL ASSY TNC JACK TO PLUG 6'

CBL ASSY TNC JACK TO PLUG 6'

Supplier's Site
Rf Cable, Ra Tnc Plug-Tnc Jack, 72; Connector To Connector Amphenol Rf - 82AH3835 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Ra Tnc Plug-Tnc Jack, 72; Connector To Connector Amphenol Rf
82AH3835
Rf Cable, Ra Tnc Plug-Tnc Jack, 72; Connector To Connector Amphenol Rf 82AH3835
RF CABLE, RA TNC PLUG-TNC JACK, 72"; Connector to Connector:90° TNC Plug to TNC Jack; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:72"; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, RA TNC PLUG-TNC JACK, 72"; Connector to Connector:90° TNC Plug to TNC Jack; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:72"; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-850-228-072-ND 095-850-228-072 095-850-228-072 095-850-228-072 82AH3835
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Coaxial Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Rf Cable, Ra Tnc Plug-Tnc Jack, 72; Connector To Connector Amphenol Rf
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 300mm, single-end, Latches - G125-MC11005L4-0300L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 20M Length - 1730004-20M - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 65.62 ft (200 dm)
Connector Type HDMI A Male
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details