Amphenol RF Coaxial Cable Assemblies 095-850-227-024

Description
RF Cable Assembly TNC Straight Plug to T
Request a Quote Datasheet
Description
RF Cable Assembly TNC Straight Plug to T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-227-024
Coaxial Cable Assemblies 095-850-227-024
RF Cable Assembly TNC Straight Plug to T

RF Cable Assembly TNC Straight Plug to T

Buy Now
Coaxial Cables (RF) - 115-095-850-227-024-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-227-024-ND
Coaxial Cables (RF) 115-095-850-227-024-ND
"Cable Assembly Coaxial TNC to TNC LMR 400 24.00"" (609.60mm)"

"Cable Assembly Coaxial TNC to TNC LMR 400 24.00"" (609.60mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-227-024 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-227-024
RF Standard Cable Assembly 095-850-227-024
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable, Tnc Plug-Tnc Jack, 24; Connector To Connector Amphenol Rf - 82AH3823 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Tnc Plug-Tnc Jack, 24; Connector To Connector Amphenol Rf
82AH3823
Rf Cable, Tnc Plug-Tnc Jack, 24; Connector To Connector Amphenol Rf 82AH3823
RF CABLE, TNC PLUG-TNC JACK, 24"; Connector to Connector:TNC Plug to TNC Jack; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, TNC PLUG-TNC JACK, 24"; Connector to Connector:TNC Plug to TNC Jack; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-227-024 115-095-850-227-024-ND 095-850-227-024 82AH3823
Product Name Coaxial Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Rf Cable, Tnc Plug-Tnc Jack, 24; Connector To Connector Amphenol Rf
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

ZK1031-6200-1xxx | PROFIBUS cable, PUR, drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Networking
View Details
RF Cable Assemblies - 2441456-1 - TE Connectivity
Specs
Application RF
Product Type 1.85mm Series RF Jack
Cable Length 1.97 ft (6 dm)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023330 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details