Amphenol RF Coaxial Cable Assemblies 095-850-226-072

Description
RF Cable Assembly TNC Straight Plug to T
Request a Quote Datasheet
Description
RF Cable Assembly TNC Straight Plug to T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-226-072
Coaxial Cable Assemblies 095-850-226-072
RF Cable Assembly TNC Straight Plug to T

RF Cable Assembly TNC Straight Plug to T

Buy Now
RF Standard Cable Assembly - 095-850-226-072 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-226-072
RF Standard Cable Assembly 095-850-226-072
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-850-226-072-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-226-072-ND
Coaxial Cables (RF) 115-095-850-226-072-ND
"Cable Assembly Coaxial TNC to TNC LMR 400 72.0"" (1.8m) 6.0'"

"Cable Assembly Coaxial TNC to TNC LMR 400 72.0"" (1.8m) 6.0'"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-226-072 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-226-072
Cable Assemblies - Coaxial Cables (RF) 095-850-226-072
CBL ASSY TNC PLUG TO PLUG 6'

CBL ASSY TNC PLUG TO PLUG 6'

Supplier's Site
Rf Cable, Tnc Plug-Tnc Plug, 72; Connector To Connector Amphenol Rf - 82AH3817 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Tnc Plug-Tnc Plug, 72; Connector To Connector Amphenol Rf
82AH3817
Rf Cable, Tnc Plug-Tnc Plug, 72; Connector To Connector Amphenol Rf 82AH3817
RF CABLE, TNC PLUG-TNC PLUG, 72"; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:72"; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, TNC PLUG-TNC PLUG, 72"; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:72"; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-226-072 095-850-226-072 115-095-850-226-072-ND 095-850-226-072 82AH3817
Product Name Coaxial Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Rf Cable, Tnc Plug-Tnc Plug, 72; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ZB9040 | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable, black -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Cable Assembly, Bnc Plug / Bnc Plug, Rg59, 0.25M; Connector Type A Greenpar Te Connectivity - 98K5532 - Newark, An Avnet Company
Specs
Cable Length 0.8202 ft (2.5 dm)
Connector Type BNC; BNC Straight Plug
View Details
Green PVC Single Wire - 55011600 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details