TE Connectivity Cable Assembly, Bnc Plug / Bnc Plug, Rg59, 0.25M; Connector Type A Greenpar Te Connectivity 1337775-1

Description
CABLE ASSEMBLY, BNC PLUG / BNC PLUG, RG59, 0.25M; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:9.6"; Cable Length - Metric:250mm RoHS Compliant: No
Datasheet
Description
CABLE ASSEMBLY, BNC PLUG / BNC PLUG, RG59, 0.25M; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:9.6"; Cable Length - Metric:250mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Bnc Plug / Bnc Plug, Rg59, 0.25M; Connector Type A Greenpar Te Connectivity - 98K5532 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Bnc Plug / Bnc Plug, Rg59, 0.25M; Connector Type A Greenpar Te Connectivity
98K5532
Cable Assembly, Bnc Plug / Bnc Plug, Rg59, 0.25M; Connector Type A Greenpar Te Connectivity 98K5532
CABLE ASSEMBLY, BNC PLUG / BNC PLUG, RG59, 0.25M; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:9.6"; Cable Length - Metric:250mm RoHS Compliant: No

CABLE ASSEMBLY, BNC PLUG / BNC PLUG, RG59, 0.25M; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:9.6"; Cable Length - Metric:250mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 98K5532
Product Name Cable Assembly, Bnc Plug / Bnc Plug, Rg59, 0.25M; Connector Type A Greenpar Te Connectivity
Cable Length 0.8202 ft (2.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12- pre-wired power cable - M12 Power - A-K4P-M12P-S-G-10M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Phase-Stable Flex Cable, DC-26.5 GHz., 1.5 ft. (0.45m) - CBN-1.5FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details