Amphenol RF Coaxial Cable Assemblies 095-850-226-048

Description
RF Cable Assembly TNC Straight Plug to T
Request a Quote Datasheet
Description
RF Cable Assembly TNC Straight Plug to T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-226-048
Coaxial Cable Assemblies 095-850-226-048
RF Cable Assembly TNC Straight Plug to T

RF Cable Assembly TNC Straight Plug to T

Buy Now
RF Standard Cable Assembly - 095-850-226-048 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-226-048
RF Standard Cable Assembly 095-850-226-048
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-850-226-048-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-226-048-ND
Coaxial Cables (RF) 115-095-850-226-048-ND
"Cable Assembly Coaxial TNC to TNC LMR 400 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial TNC to TNC LMR 400 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
Rf Cable, Tnc Plug-Tnc Plug, 48; Connector To Connector Amphenol Rf - 82AH3816 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Tnc Plug-Tnc Plug, 48; Connector To Connector Amphenol Rf
82AH3816
Rf Cable, Tnc Plug-Tnc Plug, 48; Connector To Connector Amphenol Rf 82AH3816
RF CABLE, TNC PLUG-TNC PLUG, 48"; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.22m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, TNC PLUG-TNC PLUG, 48"; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.22m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-226-048 095-850-226-048 115-095-850-226-048-ND 82AH3816
Product Name Coaxial Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Rf Cable, Tnc Plug-Tnc Plug, 48; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

9+9 Pos. Female DIL 22 AWG Cable Assembly, 300mm, double-end, Jackscrews - M80-FC11805F1-0300F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
USB 2.0 A Male to USB 2.0 Micro B Male, Black color, 28/24AWG, 10FT Length - 3025034-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
4 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details