Amphenol RF Coaxial Cables (RF) 095-850-222M200

Description
Cable Assembly Coaxial TNC to TNC LMR 200 78.7" (2.0m) 6.6'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-850-222M200-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-222M200-ND
Coaxial Cables (RF) 095-850-222M200-ND
Cable Assembly Coaxial TNC to TNC LMR 200 78.7" (2.0m) 6.6'

Cable Assembly Coaxial TNC to TNC LMR 200 78.7" (2.0m) 6.6'

Supplier's Site Datasheet
RF Cable Assemblies - 095-850-222M200 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-222M200
RF Cable Assemblies 095-850-222M200
RF Cable Assemblies TNC RA Plg to TNC Bkhd Jck LMR200 2m

RF Cable Assemblies TNC RA Plg to TNC Bkhd Jck LMR200 2m

Supplier's Site Datasheet
RF Standard Cable Assembly - 095-850-222M200 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
095-850-222M200
RF Standard Cable Assembly 095-850-222M200
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Tnc Ra Plug To Tnc Bulkhead Jack On Lmr 200 Cable, Arc, 2 Meters Rohs Compliant Amphenol Rf - 02AH5714 - Newark, An Avnet Company
Chicago, IL, United States
Tnc Ra Plug To Tnc Bulkhead Jack On Lmr 200 Cable, Arc, 2 Meters Rohs Compliant Amphenol Rf
02AH5714
Tnc Ra Plug To Tnc Bulkhead Jack On Lmr 200 Cable, Arc, 2 Meters Rohs Compliant Amphenol Rf 02AH5714
TNC RA PLUG TO TNC BULKHEAD JACK ON LMR 200 CABLE, ARC, 2 METERS ROHS COMPLIANT: YES

TNC RA PLUG TO TNC BULKHEAD JACK ON LMR 200 CABLE, ARC, 2 METERS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-222M200-ND 095-850-222M200 095-850-222M200 02AH5714
Product Name Coaxial Cables (RF) RF Cable Assemblies RF Standard Cable Assembly Tnc Ra Plug To Tnc Bulkhead Jack On Lmr 200 Cable, Arc, 2 Meters Rohs Compliant Amphenol Rf
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Hypershock Connector to BNC Plug, Cable Assembly - 6049A Series - Dytran by HBK
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Shielding Braid
View Details
Laser Head Power Cable - 8020-0408-xx - Zygo Corporation
Specs
Application Instrumentation and Control
Cable Length 0.0016 to 0.0492 ft (0.0050 to 0.1500 dm)
View Details
Stacking Double Banana Plug Twisted Pair Test Cable to Stacking Banana Plugs - 3254 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect
Specs
Application RF
Cable Type Coaxial
View Details