Amphenol RF Coaxial Cables (RF) 095-850-221-012

Description
"Cable Assembly Coaxial TNC to TNC LMR 200 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial TNC to TNC LMR 200 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF3439-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3439-ND
Coaxial Cables (RF) ARF3439-ND
"Cable Assembly Coaxial TNC to TNC LMR 200 12.00"" (304.80mm)"

"Cable Assembly Coaxial TNC to TNC LMR 200 12.00"" (304.80mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-221-012 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-221-012
RF Standard Cable Assembly 095-850-221-012
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - 095-850-221-012 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-850-221-012
Cable Assemblies 095-850-221-012
TNC Plug to TNC Jack Times LMR-200 Cable

TNC Plug to TNC Jack Times LMR-200 Cable

Buy Now
RF Cable Assemblies - 095-850-221-012 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-221-012
RF Cable Assemblies 095-850-221-012
RF Cable Assemblies TNC Strt Plg to TNC Strt Jck LMR200 12in

RF Cable Assemblies TNC Strt Plg to TNC Strt Jck LMR200 12in

Buy Now Datasheet
Tnc Straight Plug To Tnc Bulkhead Jack On Lmr 200 Cable, Arc, 12 Inches Rohs Compliant Amphenol Rf - 02AH5693 - Newark, An Avnet Company
Chicago, IL, United States
Tnc Straight Plug To Tnc Bulkhead Jack On Lmr 200 Cable, Arc, 12 Inches Rohs Compliant Amphenol Rf
02AH5693
Tnc Straight Plug To Tnc Bulkhead Jack On Lmr 200 Cable, Arc, 12 Inches Rohs Compliant Amphenol Rf 02AH5693
TNC STRAIGHT PLUG TO TNC BULKHEAD JACK ON LMR 200 CABLE, ARC, 12 INCHES ROHS COMPLIANT: YES

TNC STRAIGHT PLUG TO TNC BULKHEAD JACK ON LMR 200 CABLE, ARC, 12 INCHES ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF3439-ND 095-850-221-012 095-850-221-012 095-850-221-012 02AH5693
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies RF Cable Assemblies Tnc Straight Plug To Tnc Bulkhead Jack On Lmr 200 Cable, Arc, 12 Inches Rohs Compliant Amphenol Rf
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-8600-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
White PVC Single Wire - 55011570 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details